IDEC Corporation PLC, 100-240VAC Power, 10 I/O, 24VDC In(6), 240VAC/30VDC 2A Relay Out (4) FC5A-C10R2

Description
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS
Datasheet
Description
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC, 100-240VAC Power, 10 I/O, 24VDC In(6), 240VAC/30VDC 2A Relay Out (4) - 70172920 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLC, 100-240VAC Power, 10 I/O, 24VDC In(6), 240VAC/30VDC 2A Relay Out (4)
70172920
PLC, 100-240VAC Power, 10 I/O, 24VDC In(6), 240VAC/30VDC 2A Relay Out (4) 70172920
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS

Features:

  • Fastest Micro Controller on the Market
  • 32-Bit Data and Floating Point Math
  • Built-in Modbus TCP/IP, RTU, ASCII
  • Field Upgradable Firmware
  • Up to 7 Communication Port
  • Max. 56 PID Loops
  • UL, c-UL, Class 1 Division 2, CE, ABS
Supplier's Site
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec - 93K6469 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
93K6469
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec 93K6469
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:4; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:6; No. of Analog Outputs:4; No. of Channels:10; Supply Voltage Max:240VAC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:4; Product Range:-; Controller Features:Sink/Source; No. of Analog Inputs:6; No. of Analog Outputs:4; No. of Channels:10; Supply Voltage Max:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 70172920 93K6469
Product Name PLC, 100-240VAC Power, 10 I/O, 24VDC In(6), 240VAC/30VDC 2A Relay Out (4) Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
Input Analog Input
Output Relay Output
Computer Interface Options Single Serial Interface
Power 115VAC; 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLC Module/Rack - 10741982 - Radwell International
Allen-Bradley / Rockwell Automation
View Details