IDEC Corporation Expansion Module; Ip / Nema Rating Idec FC4A-T08S1

Description
EXPANSION MODULE; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:8; Product Range:-; No. of Channels:8Channels; No. of Digital Inputs:0 RoHS Compliant: Yes
Datasheet
Description
EXPANSION MODULE; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:8; Product Range:-; No. of Channels:8Channels; No. of Digital Inputs:0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Module; Ip / Nema Rating Idec - 25C4121 - Newark, An Avnet Company
Chicago, IL, United States
Expansion Module; Ip / Nema Rating Idec
25C4121
Expansion Module; Ip / Nema Rating Idec 25C4121
EXPANSION MODULE; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:8; Product Range:-; No. of Channels:8Channels; No. of Digital Inputs:0 RoHS Compliant: Yes

EXPANSION MODULE; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:8; Product Range:-; No. of Channels:8Channels; No. of Digital Inputs:0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 25C4121
Product Name Expansion Module; Ip / Nema Rating Idec
Inputs 0
Unlock Full Specs
to access all available technical data