IDEC Corporation Programmable Logic Controller; Meter Display Type Idec FC4A-PM32

Description
PROGRAMMABLE LOGIC CONTROLLER; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE LOGIC CONTROLLER; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Logic Controller; Meter Display Type Idec - 27M4042 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller; Meter Display Type Idec
27M4042
Programmable Logic Controller; Meter Display Type Idec 27M4042
PROGRAMMABLE LOGIC CONTROLLER; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 27M4042
Product Name Programmable Logic Controller; Meter Display Type Idec
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

smartPanel - H41-A1A41-0 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Cortex-A8
View Details
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech - 28AK4976 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-7-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details