IDEC Corporation Expansion Module; No. Of Digital Inputs Idec FC4A-M08BR1

Description
EXPANSION MODULE; No. of Digital Inputs:4; Supply Voltage:24V; IP / NEMA Rating:IP20; Product Range:-; For Use With:MicroSmart Programmable Logic Controller I/O Expansion Modules; No. of Channels:8Channels; No. of Digital Outputs:4 RoHS Compliant: Yes
Datasheet
Description
EXPANSION MODULE; No. of Digital Inputs:4; Supply Voltage:24V; IP / NEMA Rating:IP20; Product Range:-; For Use With:MicroSmart Programmable Logic Controller I/O Expansion Modules; No. of Channels:8Channels; No. of Digital Outputs:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Module; No. Of Digital Inputs Idec - 25C4106 - Newark, An Avnet Company
Chicago, IL, United States
Expansion Module; No. Of Digital Inputs Idec
25C4106
Expansion Module; No. Of Digital Inputs Idec 25C4106
EXPANSION MODULE; No. of Digital Inputs:4; Supply Voltage:24V; IP / NEMA Rating:IP20; Product Range:-; For Use With:MicroSmart Programmable Logic Controller I/O Expansion Modules; No. of Channels:8Channels; No. of Digital Outputs:4 RoHS Compliant: Yes

EXPANSION MODULE; No. of Digital Inputs:4; Supply Voltage:24V; IP / NEMA Rating:IP20; Product Range:-; For Use With:MicroSmart Programmable Logic Controller I/O Expansion Modules; No. of Channels:8Channels; No. of Digital Outputs:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 25C4106
Product Name Expansion Module; No. Of Digital Inputs Idec
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 340446 - Radwell International
Allen-Bradley / Rockwell Automation
View Details