IDEC Corporation Analog I/o Module; No. Of Analog Inputs Idec FC4A-L03A1

Description
ANALOG I/O MODULE; No. of Analog Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:-; Product Range:-; External Depth:70mm; External Height:90mm; External Width:23.25mm; For Use With:MicroSmart CPU Module; No. of Analog Outputs:1 RoHS Compliant: Yes
Datasheet
Description
ANALOG I/O MODULE; No. of Analog Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:-; Product Range:-; External Depth:70mm; External Height:90mm; External Width:23.25mm; For Use With:MicroSmart CPU Module; No. of Analog Outputs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog I/o Module; No. Of Analog Inputs Idec - 47M3619 - Newark, An Avnet Company
Chicago, IL, United States
Analog I/o Module; No. Of Analog Inputs Idec
47M3619
Analog I/o Module; No. Of Analog Inputs Idec 47M3619
ANALOG I/O MODULE; No. of Analog Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:-; Product Range:-; External Depth:70mm; External Height:90mm; External Width:23.25mm; For Use With:MicroSmart CPU Module; No. of Analog Outputs:1 RoHS Compliant: Yes

ANALOG I/O MODULE; No. of Analog Inputs:2; Supply Voltage:24VDC; IP / NEMA Rating:-; Product Range:-; External Depth:70mm; External Height:90mm; External Width:23.25mm; For Use With:MicroSmart CPU Module; No. of Analog Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 47M3619
Product Name Analog I/o Module; No. Of Analog Inputs Idec
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLC Module/Rack - 9890242 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details