IDEC Corporation Fc4A-Kc4Ca Microsmart Combo Cable; Meter Display Type Idec FC4A-KC4CA

Description
FC4A-KC4CA MICROSMART COMBO CABLE; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FC4A-KC4CA MICROSMART COMBO CABLE; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fc4A-Kc4Ca Microsmart Combo Cable; Meter Display Type Idec - 94C3980 - Newark, An Avnet Company
Chicago, IL, United States
Fc4A-Kc4Ca Microsmart Combo Cable; Meter Display Type Idec
94C3980
Fc4A-Kc4Ca Microsmart Combo Cable; Meter Display Type Idec 94C3980
FC4A-KC4CA MICROSMART COMBO CABLE; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

FC4A-KC4CA MICROSMART COMBO CABLE; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 94C3980
Product Name Fc4A-Kc4Ca Microsmart Combo Cable; Meter Display Type Idec
Screen Graphic
Unlock Full Specs
to access all available technical data