IDEC Corporation O/i Interface Cable, Rs322-Hg1B/2A, 1.5M; Connector Type A Idec FC4A-KC1CA

Description
O/I INTERFACE CABLE, RS322-HG1B/2A, 1.5M; Connector Type A:RS232 Plug; Connector Type B:HG1B/2A Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:MicroSmart Series RoHS Compliant: NA
Datasheet
Description
O/I INTERFACE CABLE, RS322-HG1B/2A, 1.5M; Connector Type A:RS232 Plug; Connector Type B:HG1B/2A Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:MicroSmart Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O/i Interface Cable, Rs322-Hg1B/2A, 1.5M; Connector Type A Idec - 20J4952 - Newark, An Avnet Company
Chicago, IL, United States
O/i Interface Cable, Rs322-Hg1B/2A, 1.5M; Connector Type A Idec
20J4952
O/i Interface Cable, Rs322-Hg1B/2A, 1.5M; Connector Type A Idec 20J4952
O/I INTERFACE CABLE, RS322-HG1B/2A, 1.5M; Connector Type A:RS232 Plug; Connector Type B:HG1B/2A Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:MicroSmart Series RoHS Compliant: NA

O/I INTERFACE CABLE, RS322-HG1B/2A, 1.5M; Connector Type A:RS232 Plug; Connector Type B:HG1B/2A Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:MicroSmart Series RoHS Compliant: NA

Supplier's Site Datasheet
Electrical Cable/Wire - 710384 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
710384
Electrical Cable/Wire 710384
PLC HMI INTERFACE CABLE. FREE 2 YEAR RADWELL WARRANTY

PLC HMI INTERFACE CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 20J4952 710384
Product Name O/i Interface Cable, Rs322-Hg1B/2A, 1.5M; Connector Type A Idec Electrical Cable/Wire
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details