IDEC Corporation Analog Input Module; No. Of Analog Inputs Idec FC4A-J8C1

Description
ANALOG INPUT MODULE; No. of Analog Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:-; Product Range:-; External Depth:70mm; External Height:90mm; External Width:23.25mm; For Use With:MicroSmart CPU Module; Supply Voltage Max:10V RoHS Compliant: Yes
Datasheet
Description
ANALOG INPUT MODULE; No. of Analog Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:-; Product Range:-; External Depth:70mm; External Height:90mm; External Width:23.25mm; For Use With:MicroSmart CPU Module; Supply Voltage Max:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module; No. Of Analog Inputs Idec - 34M2289 - Newark, An Avnet Company
Chicago, IL, United States
Analog Input Module; No. Of Analog Inputs Idec
34M2289
Analog Input Module; No. Of Analog Inputs Idec 34M2289
ANALOG INPUT MODULE; No. of Analog Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:-; Product Range:-; External Depth:70mm; External Height:90mm; External Width:23.25mm; For Use With:MicroSmart CPU Module; Supply Voltage Max:10V RoHS Compliant: Yes

ANALOG INPUT MODULE; No. of Analog Inputs:8; Supply Voltage:24VDC; IP / NEMA Rating:-; Product Range:-; External Depth:70mm; External Height:90mm; External Width:23.25mm; For Use With:MicroSmart CPU Module; Supply Voltage Max:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 34M2289
Product Name Analog Input Module; No. Of Analog Inputs Idec
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 9890239 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details