IDEC Corporation Communication Module; No. Of Digital Inputs Idec FC4A-HPC1

Description
COMMUNICATION MODULE; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:-; Controller Features:RS232C; External Depth:70mm; External Height:90mm; External Width:22.5mm; For Use With:MicroSmart Series Slim CPU RoHS Compliant: Yes
Datasheet
Description
COMMUNICATION MODULE; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:-; Controller Features:RS232C; External Depth:70mm; External Height:90mm; External Width:22.5mm; For Use With:MicroSmart Series Slim CPU RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Module; No. Of Digital Inputs Idec - 83C9483 - Newark, An Avnet Company
Chicago, IL, United States
Communication Module; No. Of Digital Inputs Idec
83C9483
Communication Module; No. Of Digital Inputs Idec 83C9483
COMMUNICATION MODULE; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:-; Controller Features:RS232C; External Depth:70mm; External Height:90mm; External Width:22.5mm; For Use With:MicroSmart Series Slim CPU RoHS Compliant: Yes

COMMUNICATION MODULE; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:-; Controller Features:RS232C; External Depth:70mm; External Height:90mm; External Width:22.5mm; For Use With:MicroSmart Series Slim CPU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 83C9483
Product Name Communication Module; No. Of Digital Inputs Idec
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 36969920 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details