IDEC Corporation Plc; No. Of Digital Inputs Idec FC4A-ENET

Description
PLC; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:- RoHS Compliant: Yes
Description
PLC; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Idec MicroSmart FC4A Series Micro PLC is designed for flexibility and adaptability in control systems. It features compact CPU modules available in All-in-One and Slim types, with options for 10, 16, 20, 24, and 40 I/O points. The system can be expanded with up to 18 optional expansion modules, allowing for a total of 264 I/O points depending on the configuration. Standard features include high-speed counters, an RS-232C port, and the ability to customize with additional modules such as HMI and communication ports. The product is UL-1604 listed for hazardous locations, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The Idec MicroSmart FC4A Series Micro PLC is designed for flexibility and adaptability in control systems. It features compact CPU modules available in All-in-One and Slim types, with options for 10, 16, 20, 24, and 40 I/O points. The system can be expanded with up to 18 optional expansion modules, allowing for a total of 264 I/O points depending on the configuration. Standard features include high-speed counters, an RS-232C port, and the ability to customize with additional modules such as HMI and communication ports. The product is UL-1604 listed for hazardous locations, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Plc; No. Of Digital Inputs Idec - 82K8917 - Newark, An Avnet Company
Chicago, IL, United States
Plc; No. Of Digital Inputs Idec
82K8917
Plc; No. Of Digital Inputs Idec 82K8917
PLC; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:- RoHS Compliant: Yes

PLC; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 82K8917
Product Name Plc; No. Of Digital Inputs Idec
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
Pneumatic Logic Controllers - 1367000 - RS Components, Ltd.
Specs
Agency Approval RoHS Certified
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details