IDEC Corporation Programmable Controller; No. Of Digital Inputs Idec FC4A-D40K3

Description
PROGRAMMABLE CONTROLLER; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; No. of Analog Inputs:24; No. of Channels:40; Signal Input Type:Sink/Source; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE CONTROLLER; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; No. of Analog Inputs:24; No. of Channels:40; Signal Input Type:Sink/Source; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Controller; No. Of Digital Inputs Idec - 66M8441 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Controller; No. Of Digital Inputs Idec
66M8441
Programmable Controller; No. Of Digital Inputs Idec 66M8441
PROGRAMMABLE CONTROLLER; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; No. of Analog Inputs:24; No. of Channels:40; Signal Input Type:Sink/Source; Supply Voltage Max:24VDC RoHS Compliant: Yes

PROGRAMMABLE CONTROLLER; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; No. of Analog Inputs:24; No. of Channels:40; Signal Input Type:Sink/Source; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 66M8441
Product Name Programmable Controller; No. Of Digital Inputs Idec
Inputs 24
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 340066 - Radwell International
Allen-Bradley / Rockwell Automation
View Details