IDEC Corporation Programmable Controller; No. Of Digital Inputs Idec FC4A-D20S3

Description
PROGRAMMABLE CONTROLLER; No. of Digital Inputs:-; No. of Digital Outputs:8; Product Range:-; No. of Analog Inputs:12; No. of Channels:20Channels; Signal Input Type:Sink/Source; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE CONTROLLER; No. of Digital Inputs:-; No. of Digital Outputs:8; Product Range:-; No. of Analog Inputs:12; No. of Channels:20Channels; Signal Input Type:Sink/Source; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Controller; No. Of Digital Inputs Idec - 47M3617 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Controller; No. Of Digital Inputs Idec
47M3617
Programmable Controller; No. Of Digital Inputs Idec 47M3617
PROGRAMMABLE CONTROLLER; No. of Digital Inputs:-; No. of Digital Outputs:8; Product Range:-; No. of Analog Inputs:12; No. of Channels:20Channels; Signal Input Type:Sink/Source; Supply Voltage Max:24VDC RoHS Compliant: Yes

PROGRAMMABLE CONTROLLER; No. of Digital Inputs:-; No. of Digital Outputs:8; Product Range:-; No. of Analog Inputs:12; No. of Channels:20Channels; Signal Input Type:Sink/Source; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 47M3617
Product Name Programmable Controller; No. Of Digital Inputs Idec
Inputs 12
Unlock Full Specs
to access all available technical data