IDEC Corporation Controller, Programmable; 7 Max. Numberof Expansion I/O Points; 24 VDC; 12; 8 FC4A-D20RK1

Description
MicroSmart Series Programmable Logic Controller Maximum I⁄O 88 points The maximum number of relay outputs that can be turned on simultaneously is 33 points including relay outputs on the CPU module.
Datasheet
Description
MicroSmart Series Programmable Logic Controller Maximum I⁄O 88 points The maximum number of relay outputs that can be turned on simultaneously is 33 points including relay outputs on the CPU module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Programmable; 7 Max. Numberof Expansion I/O Points; 24 VDC; 12; 8 - 70172573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Controller, Programmable; 7 Max. Numberof Expansion I/O Points; 24 VDC; 12; 8
70172573
Controller, Programmable; 7 Max. Numberof Expansion I/O Points; 24 VDC; 12; 8 70172573
MicroSmart Series Programmable Logic Controller Maximum I⁄O 88 points The maximum number of relay outputs that can be turned on simultaneously is 33 points including relay outputs on the CPU module.

MicroSmart Series Programmable Logic Controller

  • Maximum I⁄O 88 points
    The maximum number of relay outputs that can be turned on simultaneously is 33 points including relay outputs on the CPU module.
Supplier's Site
Programmable Controller; No. Of Analog Inputs Idec - 47M3615 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Controller; No. Of Analog Inputs Idec
47M3615
Programmable Controller; No. Of Analog Inputs Idec 47M3615
PROGRAMMABLE CONTROLLER; No. of Analog Inputs:12; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:20Channels RoHS Compliant: Yes

PROGRAMMABLE CONTROLLER; No. of Analog Inputs:12; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:20Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 70172573 47M3615
Product Name Controller, Programmable; 7 Max. Numberof Expansion I/O Points; 24 VDC; 12; 8 Programmable Controller; No. Of Analog Inputs Idec
Input Analog Input
Output Relay Output; Transistor Output
Programming Options Computer Programmable
Computer Interface Options Single Serial Interface
Power 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLCs - Programmable Logic Controllers - 286435 - RS Components, Ltd.
Specs
Input Analog Input; Analogue
Output Transistor Output; Transistor
Agency Approval RoHS Certified
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details