IDEC Corporation PLC,MicroSmart 24 I/O CPU, 14 DC in, 10Relay out, 24VDC power FC4A-C24R2C

Description
Features: Max. 264 I/O Datalink Up to 32 PLCs Easy Programming 20 kHz High Speed I/O Standard RS232C Port, Optional RS485/RS232 Port UL, c-UL, Class 1 Div 2, CE, A
Datasheet
Description
Features: Max. 264 I/O Datalink Up to 32 PLCs Easy Programming 20 kHz High Speed I/O Standard RS232C Port, Optional RS485/RS232 Port UL, c-UL, Class 1 Div 2, CE, A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC,MicroSmart 24 I/O CPU, 14 DC in, 10Relay out, 24VDC power - 70172845 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLC,MicroSmart 24 I/O CPU, 14 DC in, 10Relay out, 24VDC power
70172845
PLC,MicroSmart 24 I/O CPU, 14 DC in, 10Relay out, 24VDC power 70172845
Features: Max. 264 I/O Datalink Up to 32 PLCs Easy Programming 20 kHz High Speed I/O Standard RS232C Port, Optional RS485/RS232 Port UL, c-UL, Class 1 Div 2, CE, A

Features:

  • Max. 264 I/O
  • Datalink Up to 32 PLCs
  • Easy Programming
  • 20 kHz High Speed I/O
  • Standard RS232C Port, Optional RS485/RS232 Port
  • UL, c-UL, Class 1 Div 2, CE, A
Supplier's Site
Programmable Controller; No. Of Analog Inputs Idec - 37K8627 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Controller; No. Of Analog Inputs Idec
37K8627
Programmable Controller; No. Of Analog Inputs Idec 37K8627
PROGRAMMABLE CONTROLLER; No. of Analog Inputs:14; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:10; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:24Channels RoHS Compliant: Yes

PROGRAMMABLE CONTROLLER; No. of Analog Inputs:14; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:10; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:24Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 70172845 37K8627
Product Name PLC,MicroSmart 24 I/O CPU, 14 DC in, 10Relay out, 24VDC power Programmable Controller; No. Of Analog Inputs Idec
Input Analog Input
Output Relay Output
Computer Interface Options Single Serial Interface
Power 24VDC
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 104170741 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
DTL III Ex - dtl-iii-ex - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
PLCs - Programmable Logic Controllers - 358147 - RS Components, Ltd.
Specs
Input Digital
Output Digital
Agency Approval RoHS Certified
View Details