IDEC Corporation Programmable Logic Controller-Plc; No. Of Digital Inputs Idec FC4A-C24R2

Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:10; Product Range:-; Input Type:24 VDC (Sink/Source); No. of Analog Inputs:14; No. of Channels:24; Signal Input Type:Sink/Source RoHS Compliant: Yes
Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:10; Product Range:-; Input Type:24 VDC (Sink/Source); No. of Analog Inputs:14; No. of Channels:24; Signal Input Type:Sink/Source RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Programmable Logic Controller (PLC) from the MicroSmart series, specifically part number 66M8440, features a compact design with a maximum of 24 digital inputs and 10 digital outputs. It operates on a 24 VDC input type, supporting both sink and source configurations. The controller is capable of handling up to 88 I/O points when expanded with additional modules, making it suitable for various applications requiring flexibility in input/output management. Key functionalities include pulse output and trapezoidal control, allowing for precise positional control with a maximum output frequency of 20 kHz. The device is UL Listed for Class 1, Division 2 hazardous locations, ensuring safety in demanding environments. It also includes options for RS232 communication and can be integrated with other MicroSmart modules or operator interfaces. Engineers considering this PLC should note its expandability, robust control features, and compliance with safety standards, which may align well with their project requirements.

Datasheet Summary
Powered by GS/AI

The Programmable Logic Controller (PLC) from the MicroSmart series, specifically part number 66M8440, features a compact design with a maximum of 24 digital inputs and 10 digital outputs. It operates on a 24 VDC input type, supporting both sink and source configurations. The controller is capable of handling up to 88 I/O points when expanded with additional modules, making it suitable for various applications requiring flexibility in input/output management. Key functionalities include pulse output and trapezoidal control, allowing for precise positional control with a maximum output frequency of 20 kHz. The device is UL Listed for Class 1, Division 2 hazardous locations, ensuring safety in demanding environments. It also includes options for RS232 communication and can be integrated with other MicroSmart modules or operator interfaces. Engineers considering this PLC should note its expandability, robust control features, and compliance with safety standards, which may align well with their project requirements.

Suppliers

Company
Product
Description
Supplier Links
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec - 66M8440 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
66M8440
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec 66M8440
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:10; Product Range:-; Input Type:24 VDC (Sink/Source); No. of Analog Inputs:14; No. of Channels:24; Signal Input Type:Sink/Source RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:10; Product Range:-; Input Type:24 VDC (Sink/Source); No. of Analog Inputs:14; No. of Channels:24; Signal Input Type:Sink/Source RoHS Compliant: Yes

Supplier's Site Datasheet
Controller, Programmable; 4 Max. Numberof Expansion I/O Points; 14; 10; EEPROM - 70172559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Controller, Programmable; 4 Max. Numberof Expansion I/O Points; 14; 10; EEPROM
70172559
Controller, Programmable; 4 Max. Numberof Expansion I/O Points; 14; 10; EEPROM 70172559
Features: Max. 264 I/O Datalink Up to 32 PLCs Easy Programming 20 kHz High Speed I/O Standard RS232C Port, Optional RS485/RS232 Port UL, c-UL, Class 1 Div 2, CE, A

Features:

  • Max. 264 I/O
  • Datalink Up to 32 PLCs
  • Easy Programming
  • 20 kHz High Speed I/O
  • Standard RS232C Port, Optional RS485/RS232 Port
  • UL, c-UL, Class 1 Div 2, CE, A
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 66M8440 70172559
Product Name Programmable Logic Controller-Plc; No. Of Digital Inputs Idec Controller, Programmable; 4 Max. Numberof Expansion I/O Points; 14; 10; EEPROM
Inputs 14 14
Outputs 10 10
Input Analog Input
Output Relay Output
Programming Options Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248300 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Lite version, RJ45, USB (type C port)
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 65631 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output AC Output
View Details