IDEC Corporation Programmable Controller; No. Of Analog Inputs Idec FC4A-C16R2C

Description
PROGRAMMABLE CONTROLLER; No. of Analog Inputs:9; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:7; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:16Channels RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE CONTROLLER; No. of Analog Inputs:9; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:7; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:16Channels RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Controller; No. Of Analog Inputs Idec - 47M3613 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Controller; No. Of Analog Inputs Idec
47M3613
Programmable Controller; No. Of Analog Inputs Idec 47M3613
PROGRAMMABLE CONTROLLER; No. of Analog Inputs:9; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:7; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:16Channels RoHS Compliant: Yes

PROGRAMMABLE CONTROLLER; No. of Analog Inputs:9; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:7; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:16Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 47M3613
Product Name Programmable Controller; No. Of Analog Inputs Idec
Inputs 9
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 120537243 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details