IDEC Corporation Programmable Controller; No. Of Analog Inputs Idec FC4A-C10R2C

Description
PROGRAMMABLE CONTROLLER; No. of Analog Inputs:6; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:10; Signal Input Type:Sink/SourceRoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE CONTROLLER; No. of Analog Inputs:6; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:10; Signal Input Type:Sink/SourceRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Controller; No. Of Analog Inputs Idec - 82K8916 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Controller; No. Of Analog Inputs Idec
82K8916
Programmable Controller; No. Of Analog Inputs Idec 82K8916
PROGRAMMABLE CONTROLLER; No. of Analog Inputs:6; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:10; Signal Input Type:Sink/SourceRoHS Compliant: Yes

PROGRAMMABLE CONTROLLER; No. of Analog Inputs:6; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; No. of Channels:10; Signal Input Type:Sink/SourceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 82K8916
Product Name Programmable Controller; No. Of Analog Inputs Idec
Inputs 6
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
PLCs - Programmable Logic Controllers - 2768670 - RS Components, Ltd.
Specs
Input Analog Input; Analogue, Digital
Output Analog Output; Analogue, Digital
Agency Approval RoHS Certified
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details