IDEC Corporation Control Station Switch, Spst-No/nc, Ip65; Contact Configuration Idec FB1W-HW1B-Y211R

Description
CONTROL STATION SWITCH, SPST-NO/NC, IP65; Contact Configuration:SPST-N O, SPST-NC; No. of Positions:-; Approvals / Standards:CE, CSA, UL; IP Rating:IP65; Switch Case:-; Product Range:HW Series RoHS Compliant: Yes
Datasheet
Description
CONTROL STATION SWITCH, SPST-NO/NC, IP65; Contact Configuration:SPST-N O, SPST-NC; No. of Positions:-; Approvals / Standards:CE, CSA, UL; IP Rating:IP65; Switch Case:-; Product Range:HW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Station Switch, Spst-No/nc, Ip65; Contact Configuration Idec - 19P7488 - Newark, An Avnet Company
Chicago, IL, United States
Control Station Switch, Spst-No/nc, Ip65; Contact Configuration Idec
19P7488
Control Station Switch, Spst-No/nc, Ip65; Contact Configuration Idec 19P7488
CONTROL STATION SWITCH, SPST-NO/NC, IP65; Contact Configuration:SPST-N O, SPST-NC; No. of Positions:-; Approvals / Standards:CE, CSA, UL; IP Rating:IP65; Switch Case:-; Product Range:HW Series RoHS Compliant: Yes

CONTROL STATION SWITCH, SPST-NO/NC, IP65; Contact Configuration:SPST-NO, SPST-NC; No. of Positions:-; Approvals / Standards:CE, CSA, UL; IP Rating:IP65; Switch Case:-; Product Range:HW Series RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH; WITH ENCLOSURE; 40MM PUSH PULL RESET; PLASTIC; 1 NC/ 1NO - 70173174 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; WITH ENCLOSURE; 40MM PUSH PULL RESET; PLASTIC; 1 NC/ 1NO
70173174
SWITCH; WITH ENCLOSURE; 40MM PUSH PULL RESET; PLASTIC; 1 NC/ 1NO 70173174
SWITCH; WITH ENCLOSURE; 40MM PUSH PULL RESET; PLASTIC; 1 NC/ 1NO

SWITCH; WITH ENCLOSURE; 40MM PUSH PULL RESET; PLASTIC; 1 NC/ 1NO

Supplier's Site
IDEC Pushbutton Non-Illuminated - FB1W-HW1B-Y211R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
FB1W-HW1B-Y211R
IDEC Pushbutton Non-Illuminated FB1W-HW1B-Y211R
E-STOP STATION, PHPL, 1/1, PLSTC BZL

E-STOP STATION, PHPL, 1/1, PLSTC BZL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 19P7488 70173174 FB1W-HW1B-Y211R
Product Name Control Station Switch, Spst-No/nc, Ip65; Contact Configuration Idec SWITCH; WITH ENCLOSURE; 40MM PUSH PULL RESET; PLASTIC; 1 NC/ 1NO IDEC Pushbutton Non-Illuminated
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3351-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers