IDEC Corporation Ket Operated Switch, Dpst-No, 10A, 120V; Product Range Idec EU2B-YSK320CA

Description
KET OPERATED SWITCH, DPST-NO, 10A, 120V; Product Range:EU2B Series; Contact Configuration:DPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
KET OPERATED SWITCH, DPST-NO, 10A, 120V; Product Range:EU2B Series; Contact Configuration:DPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ket Operated Switch, Dpst-No, 10A, 120V; Product Range Idec - 48Y4077 - Newark, An Avnet Company
Chicago, IL, United States
Ket Operated Switch, Dpst-No, 10A, 120V; Product Range Idec
48Y4077
Ket Operated Switch, Dpst-No, 10A, 120V; Product Range Idec 48Y4077
KET OPERATED SWITCH, DPST-NO, 10A, 120V; Product Range:EU2B Series; Contact Configuration:DPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

KET OPERATED SWITCH, DPST-NO, 10A, 120V; Product Range:EU2B Series; Contact Configuration:DPST-NO; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 48Y4077
Product Name Ket Operated Switch, Dpst-No, 10A, 120V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1758154 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details