IDEC Corporation Key Operated Switch, 1No/1Nc, 10A, 120V; Product Range Idec EU2B-YSK211CA

Description
KEY OPERATED SWITCH, 1NO/1NC, 10A, 120V; Product Range:EU2B Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Angle of Throw:- RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, 1NO/1NC, 10A, 120V; Product Range:EU2B Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Angle of Throw:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, 1No/1Nc, 10A, 120V; Product Range Idec - 48Y4076 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, 1No/1Nc, 10A, 120V; Product Range Idec
48Y4076
Key Operated Switch, 1No/1Nc, 10A, 120V; Product Range Idec 48Y4076
KEY OPERATED SWITCH, 1NO/1NC, 10A, 120V; Product Range:EU2B Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Angle of Throw:- RoHS Compliant: Yes

KEY OPERATED SWITCH, 1NO/1NC, 10A, 120V; Product Range:EU2B Series; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Angle of Throw:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 48Y4076
Product Name Key Operated Switch, 1No/1Nc, 10A, 120V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWSE - Step switch - NWSE5K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 5
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details