IDEC Corporation Rotary Switch, 3 Postion, 10A, 120Vac; No. Of Switch Positions Idec EU2B-YS3320F

Description
ROTARY SWITCH, 3 POSTION, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 3 POSTION, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 3 Postion, 10A, 120Vac; No. Of Switch Positions Idec - 78Y7049 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Postion, 10A, 120Vac; No. Of Switch Positions Idec
78Y7049
Rotary Switch, 3 Postion, 10A, 120Vac; No. Of Switch Positions Idec 78Y7049
ROTARY SWITCH, 3 POSTION, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 3 POSTION, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 78Y7049
Product Name Rotary Switch, 3 Postion, 10A, 120Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 2242295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details