IDEC Corporation Rotary Switch, 2No/1Nc, 10A, 120Vac; No. Of Switch Positions Idec EU2B-YS321N1F

Description
ROTARY SWITCH, 2NO/1NC, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2NO/1NC, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2No/1Nc, 10A, 120Vac; No. Of Switch Positions Idec - 48Y4081 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2No/1Nc, 10A, 120Vac; No. Of Switch Positions Idec
48Y4081
Rotary Switch, 2No/1Nc, 10A, 120Vac; No. Of Switch Positions Idec 48Y4081
ROTARY SWITCH, 2NO/1NC, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2NO/1NC, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 48Y4081
Product Name Rotary Switch, 2No/1Nc, 10A, 120Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3803-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Key Switch Heads - 2383932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details