IDEC Corporation Rotary Switch, 2No/1Nc, 10A, 120Vac; No. Of Switch Positions Idec EU2B-YS221F

Description
ROTARY SWITCH, 2NO/1NC, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2NO/1NC, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2No/1Nc, 10A, 120Vac; No. Of Switch Positions Idec - 48Y4079 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2No/1Nc, 10A, 120Vac; No. Of Switch Positions Idec
48Y4079
Rotary Switch, 2No/1Nc, 10A, 120Vac; No. Of Switch Positions Idec 48Y4079
ROTARY SWITCH, 2NO/1NC, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2NO/1NC, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 48Y4079
Product Name Rotary Switch, 2No/1Nc, 10A, 120Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details