IDEC Corporation Rotary Switch, 2 Postion, 10A, 120Vac; No. Of Switch Positions Idec EU2B-YS220F

Description
ROTARY SWITCH, 2 POSTION, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2 POSTION, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2 Postion, 10A, 120Vac; No. Of Switch Positions Idec - 84AC0450 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Postion, 10A, 120Vac; No. Of Switch Positions Idec
84AC0450
Rotary Switch, 2 Postion, 10A, 120Vac; No. Of Switch Positions Idec 84AC0450
ROTARY SWITCH, 2 POSTION, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2 POSTION, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 84AC0450
Product Name Rotary Switch, 2 Postion, 10A, 120Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWTS321 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 1734-K1167227-ND - DigiKey
Specs
Current Rating 550.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details