IDEC Corporation Rotary Switch, Spst-No/nc, 10A, 120Vac; No. Of Switch Positions Idec EU2B-YS211F

Description
ROTARY SWITCH, SPST-NO/NC, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, SPST-NO/NC, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Spst-No/nc, 10A, 120Vac; No. Of Switch Positions Idec - 48Y4078 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Spst-No/nc, 10A, 120Vac; No. Of Switch Positions Idec
48Y4078
Rotary Switch, Spst-No/nc, 10A, 120Vac; No. Of Switch Positions Idec 48Y4078
ROTARY SWITCH, SPST-NO/NC, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, SPST-NO/NC, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 48Y4078
Product Name Rotary Switch, Spst-No/nc, 10A, 120Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 1758150 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details