IDEC Corporation Emergency Stop Switch, 1No/1Nc, 120Vac; Contact Configuration Idec EU2B-YBV311CR

Description
EMERGENCY STOP SWITCH, 1NO/1NC, 120VAC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SWITCH, 1NO/1NC, 120VAC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Switch, 1No/1Nc, 120Vac; Contact Configuration Idec - 48Y4046 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Switch, 1No/1Nc, 120Vac; Contact Configuration Idec
48Y4046
Emergency Stop Switch, 1No/1Nc, 120Vac; Contact Configuration Idec 48Y4046
EMERGENCY STOP SWITCH, 1NO/1NC, 120VAC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

EMERGENCY STOP SWITCH, 1NO/1NC, 120VAC; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 48Y4046
Product Name Emergency Stop Switch, 1No/1Nc, 120Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13178 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Emergency Stop Push Button Heads - 7420751 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details