IDEC Corporation Emergency Stop Switch, 3Pst-Nc, 120Vac; Contact Configuration Idec EU2B-YBV303FR

Description
EMERGENCY STOP SWITCH, 3PST-NC, 120VAC; Contact Configuration:3PST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP20, IP65 RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SWITCH, 3PST-NC, 120VAC; Contact Configuration:3PST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP20, IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Switch, 3Pst-Nc, 120Vac; Contact Configuration Idec - 48Y4045 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Switch, 3Pst-Nc, 120Vac; Contact Configuration Idec
48Y4045
Emergency Stop Switch, 3Pst-Nc, 120Vac; Contact Configuration Idec 48Y4045
EMERGENCY STOP SWITCH, 3PST-NC, 120VAC; Contact Configuration:3PST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP20, IP65 RoHS Compliant: Yes

EMERGENCY STOP SWITCH, 3PST-NC, 120VAC; Contact Configuration:3PST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; IP Rating:IP20, IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 48Y4045
Product Name Emergency Stop Switch, 3Pst-Nc, 120Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2420835 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
CABLE PULL SWITCH DM - 440E-L13131-4P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Low Profile Emergency Stop Switch - FF0116BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers