IDEC Corporation Emergency Stop Sw, Spst-Nc, 10A, 120Vac; Contact Configuration Idec EU2B-YBV301CR

Description
EMERGENCY STOP SW, SPST-NC, 10A, 120VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SW, SPST-NC, 10A, 120VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Sw, Spst-Nc, 10A, 120Vac; Contact Configuration Idec - 51AH7065 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Sw, Spst-Nc, 10A, 120Vac; Contact Configuration Idec
51AH7065
Emergency Stop Sw, Spst-Nc, 10A, 120Vac; Contact Configuration Idec 51AH7065
EMERGENCY STOP SW, SPST-NC, 10A, 120VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

EMERGENCY STOP SW, SPST-NC, 10A, 120VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 51AH7065
Product Name Emergency Stop Sw, Spst-Nc, 10A, 120Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13043 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details