IDEC Corporation Pb Switch, Spst-No/nc, 10A, 120V, Screw; Switch Operation Idec EU2B-YB311FR-D

Description
PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O, SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O, SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No/nc, 10A, 120V, Screw; Switch Operation Idec - 48Y4062 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 10A, 120V, Screw; Switch Operation Idec
48Y4062
Pb Switch, Spst-No/nc, 10A, 120V, Screw; Switch Operation Idec 48Y4062
PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O, SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO, SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48Y4062
Product Name Pb Switch, Spst-No/nc, 10A, 120V, Screw; Switch Operation Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364700-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton - 928811 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact; Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details