IDEC Corporation Pb Switch, Spst-Nc, 10A, 120Vac, Panel; Product Range Idec EU2B-YB301FR-D

Description
PB SWITCH, SPST-NC, 10A, 120VAC, PANEL; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP20RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NC, 10A, 120VAC, PANEL; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP20RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-Nc, 10A, 120Vac, Panel; Product Range Idec - 51AH7067 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 120Vac, Panel; Product Range Idec
51AH7067
Pb Switch, Spst-Nc, 10A, 120Vac, Panel; Product Range Idec 51AH7067
PB SWITCH, SPST-NC, 10A, 120VAC, PANEL; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP20RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 120VAC, PANEL; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 51AH7067
Product Name Pb Switch, Spst-Nc, 10A, 120Vac, Panel; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details