IDEC Corporation Pb Switch, Spst-No/nc, 10A, 120V, Screw; Switch Operation Idec EU2B-YB211FR-D

Description
PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O, SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O, SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No/nc, 10A, 120V, Screw; Switch Operation Idec - 48Y4060 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 10A, 120V, Screw; Switch Operation Idec
48Y4060
Pb Switch, Spst-No/nc, 10A, 120V, Screw; Switch Operation Idec 48Y4060
PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O, SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO, SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48Y4060
Product Name Pb Switch, Spst-No/nc, 10A, 120V, Screw; Switch Operation Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3012C12JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 354917 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details