IDEC Corporation Pb Switch, 2No/1Nc, 10A, 120Vac, Screw; Product Range Idec EU2B-YB121F-D

Description
PB SWITCH, 2NO/1NC, 10A, 120VAC, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 2NO/1NC, 10A, 120VAC, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 2No/1Nc, 10A, 120Vac, Screw; Product Range Idec - 48Y4058 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 2No/1Nc, 10A, 120Vac, Screw; Product Range Idec
48Y4058
Pb Switch, 2No/1Nc, 10A, 120Vac, Screw; Product Range Idec 48Y4058
PB SWITCH, 2NO/1NC, 10A, 120VAC, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Contact Current AC Max:10A RoHS Compliant: Yes

PB SWITCH, 2NO/1NC, 10A, 120VAC, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48Y4058
Product Name Pb Switch, 2No/1Nc, 10A, 120Vac, Screw; Product Range Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918216 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details