IDEC Corporation Pb Switch, Spst-No/nc, 10A, 120V, Screw; Product Range Idec EU2B-YB111C-D

Description
PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No/nc, 10A, 120V, Screw; Product Range Idec - 48Y4055 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 10A, 120V, Screw; Product Range Idec
48Y4055
Pb Switch, Spst-No/nc, 10A, 120V, Screw; Product Range Idec 48Y4055
PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Contact Current AC Max:10A RoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48Y4055
Product Name Pb Switch, Spst-No/nc, 10A, 120V, Screw; Product Range Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91B1-00B - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Push Button Switches - 1116519 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Tactile Switches - 486-4285-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details