IDEC Corporation Pb Switch, Spst-No, 10A, 120V, Screw; Product Range Idec EU2B-YB110F

Description
PB SWITCH, SPST-NO, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 120V, Screw; Product Range Idec - 48Y4052 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120V, Screw; Product Range Idec
48Y4052
Pb Switch, Spst-No, 10A, 120V, Screw; Product Range Idec 48Y4052
PB SWITCH, SPST-NO, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48Y4052
Product Name Pb Switch, Spst-No, 10A, 120V, Screw; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 928760 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details