IDEC Corporation Pb Switch, Spst-No, 10A, 120V, Screw; Product Range Idec EU2B-YB110F-D

Description
PB SWITCH, SPST-NO, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 120V, Screw; Product Range Idec - 48Y4053 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120V, Screw; Product Range Idec
48Y4053
Pb Switch, Spst-No, 10A, 120V, Screw; Product Range Idec 48Y4053
PB SWITCH, SPST-NO, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48Y4053
Product Name Pb Switch, Spst-No, 10A, 120V, Screw; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3075C - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 4732012 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details