IDEC Corporation Pb Switch, Spst-Nc, 10A, 120V, Screw; Switch Operation Idec EU2B-YB101F

Description
PB SWITCH, SPST-NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-Nc, 10A, 120V, Screw; Switch Operation Idec - 48Y4048 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 120V, Screw; Switch Operation Idec
48Y4048
Pb Switch, Spst-Nc, 10A, 120V, Screw; Switch Operation Idec 48Y4048
PB SWITCH, SPST-NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 120V, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48Y4048
Product Name Pb Switch, Spst-Nc, 10A, 120V, Screw; Switch Operation Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329383-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 486-2047-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details