IDEC Corporation Pb Switch, Spst-Nc, 10A, 120V, Screw; Product Range Idec EU2B-YB101F-D

Description
PB SWITCH, SPST-NC, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NC, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-Nc, 10A, 120V, Screw; Product Range Idec - 48Y4049 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 120V, Screw; Product Range Idec
48Y4049
Pb Switch, Spst-Nc, 10A, 120V, Screw; Product Range Idec 48Y4049
PB SWITCH, SPST-NC, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 120V, SCREW; Product Range:EU2B Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48Y4049
Product Name Pb Switch, Spst-Nc, 10A, 120V, Screw; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364701-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details