The EB3C-R06AN is a 6-channel relay barrier for intrinsic safety applications in explosive gas environments, certified as [Exia] II C. It supports 100 to 240V AC power and features screw terminals with a 35-mm-wide DIN rail or direct screw mounting. The relay output has a contact rating of 250V AC at 3A for resistive loads and 48W DC at 24V for inductive loads with L/R = 7 ms. It includes a maximum output voltage of 13.2V DC and output current of 227.2 mA for the intrinsically safe circuit. The device has no grounding requirement, operates from -20 to +60°C, and meets IEC60079, FM, UL, ATEX, IECEx, CQST, KCS, TIIS, NK, and KR certifications. Weight is 260 g.
6-Input Chan w relay RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 30Y9414 |
| Product Name | 6-Input Chan W Relay Rohs Compliant Idec |
| Approvals | RoHS |