PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:2.1m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:100mA; Sensing Mode:Through-Beam; Sensing Range Min:0.15m; Sensor Housing:Rectangular RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9100 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Body Shape | Rectangular |