IDEC Corporation Proximity Sensors - Industrial DPRI-01

Description
SENSOR PROX 4MM MODULE
Request a Quote Datasheet
Description
SENSOR PROX 4MM MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1885-1805-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1885-1805-ND
Proximity Sensors - Industrial 1885-1805-ND
SENSOR PROX 4MM MODULE

SENSOR PROX 4MM MODULE

Buy Now Datasheet
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
IDEC Sensors & Switches DPRI-01

IDEC Sensors & Switches DPRI-01

Supplier's Site
Switch,Proximity,Magnetic - 70172826 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Proximity,Magnetic
70172826
Switch,Proximity,Magnetic 70172826
The DPRI magnetic proximity switch incorporates a sealed reed swtich and four magnets inside a compact housing. This self-contained proximity switch requires no external power supply and can detect the presence of magnetic objects without contact. Features: Lightweight, compact design reduces mounting space requirenments Compact size allows units to be mounted in close proximity ot each other Sealed reed contact can be used in dusty locations Long life and high reliability

The DPRI magnetic proximity switch incorporates a sealed reed swtich and four magnets inside a compact housing. This self-contained proximity switch requires no external power supply and can detect the presence of magnetic objects without contact.
Features:

  • Lightweight, compact design reduces mounting space requirenments
  • Compact size allows units to be mounted in close proximity ot each other
  • Sealed reed contact can be used in dusty locations
  • Long life and high reliability
Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1885-1805-ND 70172826
Product Name Proximity Sensors - Industrial Proximity Switch Switch,Proximity,Magnetic
Switching Frequency 0.3000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-1044-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3078 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Hardware - 08317644465 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details