IDEC Corporation Digital Display; Supply Voltage Min Idec DD3S-F31N-R

Description
DIGITAL DISPLAY; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:33mm; Panel Cutout Width:20mm; Panel Cutout Diameter:-; Product Range:- RoHS Compliant: No
Datasheet
Description
DIGITAL DISPLAY; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:33mm; Panel Cutout Width:20mm; Panel Cutout Diameter:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Display; Supply Voltage Min Idec - 93B5097 - Newark, An Avnet Company
Chicago, IL, United States
Digital Display; Supply Voltage Min Idec
93B5097
Digital Display; Supply Voltage Min Idec 93B5097
DIGITAL DISPLAY; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:33mm; Panel Cutout Width:20mm; Panel Cutout Diameter:-; Product Range:- RoHS Compliant: No

DIGITAL DISPLAY; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:33mm; Panel Cutout Width:20mm; Panel Cutout Diameter:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 93B5097
Product Name Digital Display; Supply Voltage Min Idec
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details