IDEC Corporation Selector Switches CW4S-3LE20

Description
Idec CW4S-3LE20 Selector Switch
Request a Quote Datasheet
Description
Idec CW4S-3LE20 Selector Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1682767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1682767
Selector Switches 1682767
Idec CW4S-3LE20 Selector Switch

Idec CW4S-3LE20 Selector Switch

Supplier's Site
Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec - 47AC8878 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec
47AC8878
Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec 47AC8878
ROTARY SWITCH, 3 POS, 10A, 240VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 3 POS, 10A, 240VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1682767 47AC8878
Product Name Selector Switches Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec
Angle of Throw 45 degrees 45 degrees
Positions per Pole 3 3 Position
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE3K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Specs
Actuator Type Keylock
View Details
Selector Switch Heads - 2383935 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details