IDEC Corporation Switch, Rotary, 4Pole, 3 Position, Panel; No. Of Switch Positions Idec CW4S-3E22N2

Description
SWITCH, ROTARY, 4POLE, 3 POSITION, PANEL; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4POLE, 3 POSITION, PANEL; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4Pole, 3 Position, Panel; No. Of Switch Positions Idec - 19X1279 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4Pole, 3 Position, Panel; No. Of Switch Positions Idec
19X1279
Switch, Rotary, 4Pole, 3 Position, Panel; No. Of Switch Positions Idec 19X1279
SWITCH, ROTARY, 4POLE, 3 POSITION, PANEL; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4POLE, 3 POSITION, PANEL; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1279
Product Name Switch, Rotary, 4Pole, 3 Position, Panel; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWS21.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details