IDEC Corporation Switch, Rotary, 4Pole, 3 Position, Panel; No. Of Switch Positions Idec CW4S-3E22

Description
SWITCH, ROTARY, 4POLE, 3 POSITION, PANEL; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4POLE, 3 POSITION, PANEL; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4Pole, 3 Position, Panel; No. Of Switch Positions Idec - 19X1278 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4Pole, 3 Position, Panel; No. Of Switch Positions Idec
19X1278
Switch, Rotary, 4Pole, 3 Position, Panel; No. Of Switch Positions Idec 19X1278
SWITCH, ROTARY, 4POLE, 3 POSITION, PANEL; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4POLE, 3 POSITION, PANEL; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1278
Product Name Switch, Rotary, 4Pole, 3 Position, Panel; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details