IDEC Corporation IDEC Selector Switches Non-Illuminated CW4S-3E20

Description
SelectorSW 22MM 3position
Datasheet
Description
SelectorSW 22MM 3position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - CW4S-3E20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW4S-3E20
IDEC Selector Switches Non-Illuminated CW4S-3E20
SelectorSW 22MM 3position

SelectorSW 22MM 3position

Supplier's Site
Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec - 59T4379 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec
59T4379
Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec 59T4379
SELECTOR SWITCH, DPDT-NO, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SELECTOR SWITCH, DPDT-NO, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number CW4S-3E20 59T4379
Product Name IDEC Selector Switches Non-Illuminated Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 2242255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Specs
Actuator Type Keylock
View Details
H program - HWS - HWT Selector switch - HWST32-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details