IDEC Corporation Selector Switches CW4S-31E20

Description
Idec CW4S-31E20 Selector Switch
Request a Quote Datasheet
Description
Idec CW4S-31E20 Selector Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1682765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1682765
Selector Switches 1682765
Idec CW4S-31E20 Selector Switch

Idec CW4S-31E20 Selector Switch

Supplier's Site
Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec - 47AC8879 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec
47AC8879
Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec 47AC8879
ROTARY SWITCH, 3 POS, 10A, 240VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 3 POS, 10A, 240VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1682765 47AC8879
Product Name Selector Switches Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec
Angle of Throw 45 degrees 45 degrees
Positions per Pole 3 3 Position
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
N program - NHS - Main switch - NHSNH40/O.VA-PL.-3034 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details