IDEC Corporation Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec CW4S-31E11N3

Description
SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec - 59T4380 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec
59T4380
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec 59T4380
SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 59T4380
Product Name Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS16 - Main switches - HHSNH16-BL-RT-2-POL -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Specs
Actuator Type Keylock
View Details