IDEC Corporation Selector Switches CW4S-2LE11

Description
Idec CW4S-2LE11 Selector Switch
Request a Quote Datasheet
Description
Idec CW4S-2LE11 Selector Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1682764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1682764
Selector Switches 1682764
Idec CW4S-2LE11 Selector Switch

Idec CW4S-2LE11 Selector Switch

Supplier's Site
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec - 47AC8874 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec
47AC8874
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec 47AC8874
ROTARY SWITCH, 2 POS, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1682764 47AC8874
Product Name Selector Switches Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2430 - Newark, An Avnet Company
Specs
Current Rating 2.0 amps
AC Voltage Rating 115 volts
Angle of Throw 15 degrees
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWT - Selector switch - NWT32WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
22mm Extended Selector Switch Operators - 2AS2E-3 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers