IDEC Corporation Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec CW4S-2E40

Description
SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec - 19X1277 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec
19X1277
Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec 19X1277
SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1277
Product Name Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
R program - RSS/RST - Key selector switch - RSS32S123 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switches - 450-K5000061-ND - DigiKey
Specs
Current Rating 300.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details