IDEC Corporation Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec CW4S-2E22

Description
SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec - 19X1276 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec
19X1276
Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec 19X1276
SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1276
Product Name Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-513-251-R-A5-902-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWS32.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
22mm Key Selector Switch Operators - 2AK2-11 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details